Thomas & Betts Corporation Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon RA18-8

Description
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.
Description
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon - 70091851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon
70091851
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon 70091851
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals
Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.
Straight receptacle, nylon insulated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091851
Product Name Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details