ABB AB Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts RA18-6FL

Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts - 94F1069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
94F1069
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts 94F1069
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork - 70092029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork
70092029
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork 70092029
22-16 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

22-16 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 94F1069 70092029
Product Name Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers