ABB AB Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork RA18-6F

Description
22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet
Description
22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork - 70091894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork
70091894
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork 70091894
22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal
Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Supplier's Site
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts - 65F728 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
65F728
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts 65F728
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091894 65F728
Product Name Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #6; Fork Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details