ABB AB Ring Connectors RA18-38

Description
INS NYL RING TERM 22-16 BLT 3/8
Request a Quote Datasheet
Description
INS NYL RING TERM 22-16 BLT 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-RA18-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-RA18-38-ND
Ring Connectors 6308-RA18-38-ND
INS NYL RING TERM 22-16 BLT 3/8

INS NYL RING TERM 22-16 BLT 3/8

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts - 01C1821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
01C1821
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts 01C1821
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon RA Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA18-38-ND 01C1821
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details