ABB AB Quick Connects, Quick Disconnect Connectors RA18-250A

Description
INS NYL FEM-250 DISC 22-18 LEN .
Request a Quote Datasheet
Description
INS NYL FEM-250 DISC 22-18 LEN .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA18-250A-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA18-250A-ND
Quick Connects, Quick Disconnect Connectors 6308-RA18-250A-ND
INS NYL FEM-250 DISC 22-18 LEN .

INS NYL FEM-250 DISC 22-18 LEN .

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts - 94F3056 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
94F3056
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts 94F3056
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA18-250A-ND 94F3056
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details