Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.170 in. (Max.); UL 94V-2 RA18-250A

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 22-18 Length 0.8, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 22-18 Length 0.8, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.170 in. (Max.); UL 94V-2 - 70091784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.170 in. (Max.); UL 94V-2
70091784
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.170 in. (Max.); UL 94V-2 70091784
Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 250 Series Disconnects For Wire Range 22-18 Length 0.8, Tab Size .250 x .032 , Red Features: Unique construction of the female disconnect offers long-term dependability Brazed seam serrated barrel provides maximum tensile strength

Terminals, 250 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 250 Series Disconnects For Wire Range 22-18 Length 0.8, Tab Size .250 x .032 , Red


Features:

  • Unique construction of the female disconnect offers long-term dependability
  • Brazed seam serrated barrel provides maximum tensile strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091784
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.170 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details