Thomas & Betts Corporation Quick Disconnect, Female; 22-18 AWG; Nylon Insulated; 0.110 x 0.032 in.; Tin ove RA18-110F

Description
Terminals, 110 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 110 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect, Female; 22-18 AWG; Nylon Insulated; 0.110 x 0.032 in.; Tin ove - 70091941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick Disconnect, Female; 22-18 AWG; Nylon Insulated; 0.110 x 0.032 in.; Tin ove
70091941
Quick Disconnect, Female; 22-18 AWG; Nylon Insulated; 0.110 x 0.032 in.; Tin ove 70091941
Terminals, 110 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 110 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated

Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091941
Product Name Quick Disconnect, Female; 22-18 AWG; Nylon Insulated; 0.110 x 0.032 in.; Tin ove
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers