22-16 AWG, Tin Finish, Nylon Insulated Locking Fork Terminal
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk.
Insulated Male Tabs
Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 70092031 | 90B1622 |
| Product Name | Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; 0.030 in. | Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts |
| Terminal Type | Fork Terminal | Spade Crimp |