ABB AB Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts RA18-10F

Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts - 65F730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts
65F730
Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts 65F730
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #10; Fork - 70091896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #10; Fork
70091896
Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #10; Fork 70091896
22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

22-16 AWG, Tin Finish, Nylon Insulated Fork Terminal
Fork terminals with nylon insulation sleeves, recommended for temperatures up to 105°C. Inner bronze insulation grip sleeve lengthens flex radius of conductor and eliminates conductor creep. Nylon jacket is color coded.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 65F730 70091896
Product Name Terminal, Spade/fork, #10, Crimp, Red; Product Range Abb Thomas & Betts Terminal; Fork; 22 to 16 AWG; 0.136 in.(Max.); Copper; Tin; Nylon; #10; Fork
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers