ABB AB Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts RA1167

Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts - 31F129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
31F129
Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts 31F129
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Sta-Kon RA Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31F129
Product Name Terminal, Spade/fork, #6, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers