ABB AB Quick Connects, Quick Disconnect Connectors RA10SK

Description
INS NYL FEMALE-110 DISC 22-18 AW
Request a Quote Datasheet
Description
INS NYL FEMALE-110 DISC 22-18 AW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA10SK-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA10SK-ND
Quick Connects, Quick Disconnect Connectors 6308-RA10SK-ND
INS NYL FEMALE-110 DISC 22-18 AW

INS NYL FEMALE-110 DISC 22-18 AW

Buy Now Datasheet
Terminal, Female Disconnect, 0.11
Chicago, IL, United States
Terminal, Female Disconnect, 0.11", Red; Product Range Abb - Thomas & Betts
24C0234
Terminal, Female Disconnect, 0.11", Red; Product Range Abb - Thomas & Betts 24C0234
TERMINAL, FEMALE DISCONNECT, 0.11", RED; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11", RED; Product Range:Sta-Kon Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA10SK-ND 24C0234
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11", Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data