Manufacturer: ABB Embedded Power
Win Source Part Number: 733576-QW030A
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-DIP Module
Current - Output (Maximum): 6A
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: Not Applicable
Power (W): 30W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 733576-QW030A |
| Product Name | Power Supplies Board Mount DCDC Converters - QW030A |
| Package Type | DIP; Other; 8-DIP Module |