ABB AB Power Supplies Board Mount DCDC Converters - QW020A0P1 QW020A0P1

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 890657-QW020A0P1 Series: QW020 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.2V - - 20A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 890657-QW020A0P1 Series: QW020 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.2V - - 20A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - QW020A0P1 - 890657-QW020A0P1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QW020A0P1
890657-QW020A0P1
Power Supplies Board Mount DCDC Converters - QW020A0P1 890657-QW020A0P1
Manufacturer: ABB Embedded Power Win Source Part Number: 890657-QW020A0P1 Series: QW020 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.2V - - 20A 36V - 75V Input Package: Bulk Package: 8-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 890657-QW020A0P1
Series: QW020
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.2V - - 20A 36V - 75V Input
Package: Bulk
Package: 8-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890657-QW020A0P1
Product Name Power Supplies Board Mount DCDC Converters - QW020A0P1
Package Type DIP; Other; 8-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1224601P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 70 volts
View Details