ABB AB Power Supplies - Board Mount QW020A0G1

Description
Manufacturer: GE Critical Power Win Source Part Number: 136897-QW020A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 50W Efficiency: 89% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 136897-QW020A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 50W Efficiency: 89% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
136897-QW020A0G1
Power Supplies - Board Mount 136897-QW020A0G1
Manufacturer: GE Critical Power Win Source Part Number: 136897-QW020A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW020 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 50W Efficiency: 89% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 136897-QW020A0G1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: QW020
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module
Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 2.5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 89%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 136897-QW020A0G1
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10080-120-2u-27699 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details