ABB AB Power Supplies - Board Mount QW015A0F1

Description
Manufacturer: GE Critical Power Win Source Part Number: 135058-QW015A0F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 50W Efficiency: 91% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 135058-QW015A0F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 50W Efficiency: 91% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
135058-QW015A0F1
Power Supplies - Board Mount 135058-QW015A0F1
Manufacturer: GE Critical Power Win Source Part Number: 135058-QW015A0F1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QW015 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 50W Efficiency: 91% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 135058-QW015A0F1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: QW015
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module
Size / Dimension: 2.28" L x 1.45" W x 0.34" H (57.9mm x 36.8mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 50W
Efficiency: 91%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - QW015A0F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
QW015A0F1
Power Supplies - Board Mount - DC DC Converters QW015A0F1
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 135058-QW015A0F1 QW015A0F1
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
DC Output Power 50 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details