ABB AB Power Supplies Board Mount DCDC Converters - QRW040A0Y641 QRW040A0Y641

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 931163-QRW040A0Y641 Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Tray Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 931163-QRW040A0Y641 Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Tray Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - QRW040A0Y641 - 931163-QRW040A0Y641 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QRW040A0Y641
931163-QRW040A0Y641
Power Supplies Board Mount DCDC Converters - QRW040A0Y641 931163-QRW040A0Y641
Manufacturer: ABB Embedded Power Win Source Part Number: 931163-QRW040A0Y641 Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Tray Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 931163-QRW040A0Y641
Series: QRW040
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input
Package: Tray
Package: 10-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
Isolated 1.8V 72W DC-DC Converter IC - 922-QRW040A0Y641 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.8V 72W DC-DC Converter IC
922-QRW040A0Y641
Isolated 1.8V 72W DC-DC Converter IC 922-QRW040A0Y641
DC DC CONVERTER 1.8V 72W / Isolated Module DC DC Converter 1 Output 1.8V 40A 36V - 75V Input Product overview: QRW040A0Y641 from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.8V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.8V, 72W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-QRW040A0Y641 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V 72W / Isolated Module DC DC Converter 1 Output 1.8V 40A 36V - 75V Input Product overview: QRW040A0Y641 from ABB Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.8V, 72W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.8V, 72W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-QRW040A0Y641 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 931163-QRW040A0Y641 922-QRW040A0Y641
Product Name Power Supplies Board Mount DCDC Converters - QRW040A0Y641 Isolated 1.8V 72W DC-DC Converter IC
Package Type DIP; Other; 10-DIP Module Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IP2002 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converter IC - 739-SKY87202-11-631LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details