ABB AB Power Supplies Board Mount DCDC Converters - QRW040A0Y1-P QRW040A0Y1-P

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 890598-QRW040A0Y1-P Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Bulk Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 890598-QRW040A0Y1-P Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Bulk Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - QRW040A0Y1-P - 890598-QRW040A0Y1-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QRW040A0Y1-P
890598-QRW040A0Y1-P
Power Supplies Board Mount DCDC Converters - QRW040A0Y1-P 890598-QRW040A0Y1-P
Manufacturer: ABB Embedded Power Win Source Part Number: 890598-QRW040A0Y1-P Series: QRW040 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input Package: Bulk Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 890598-QRW040A0Y1-P
Series: QRW040
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.8V - - 40A 36V - 75V Input
Package: Bulk
Package: 10-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890598-QRW040A0Y1-P
Product Name Power Supplies Board Mount DCDC Converters - QRW040A0Y1-P
Package Type DIP; Other; 10-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers