ABB AB Power Supplies - Board Mount QRW035A0G1

Description
Manufacturer: GE Critical Power Win Source Part Number: 143923-QRW035A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW035 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 88W Efficiency: 90% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 143923-QRW035A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW035 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 88W Efficiency: 90% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
143923-QRW035A0G1
Power Supplies - Board Mount 143923-QRW035A0G1
Manufacturer: GE Critical Power Win Source Part Number: 143923-QRW035A0G1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW035 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module Size / Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 35A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 88W Efficiency: 90% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 143923-QRW035A0G1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: QRW035
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 10-DIP Module
Size / Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 35A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 2.5V
Power (Watts) - Manufacture Series: 88W
Efficiency: 90%
Power (Watts) - Max: 88W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 143923-QRW035A0G1
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS600-1.7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details