Manufacturer: ABB Embedded Power
Win Source Part Number: 814315-QRW035A0F1Z
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Power (Watts): 116W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 36V
Voltage - Output 1: 3.3V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Maximum Input Voltage: 75V
Manufacturer Package: 10-DIP Module
Current - Output (Maximum): 35A
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814315-QRW035A0F1Z |
| Product Name | Power Supplies Board Mount DCDC Converters - QRW035A0F1Z |
| Package Type | DIP; Other; 10-DIP Module |