ABB AB HOT - SALES and EOL Components - QRW025A0G41 QRW025A0G41

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 046001-QRW025A0G41 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 2.5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module, 1/4 Brick Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 36 MSL Level: Not Applicable Power (W): 63W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 046001-QRW025A0G41 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 2.5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module, 1/4 Brick Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 36 MSL Level: Not Applicable Power (W): 63W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - QRW025A0G41 - 046001-QRW025A0G41 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - QRW025A0G41
046001-QRW025A0G41
HOT - SALES and EOL Components - QRW025A0G41 046001-QRW025A0G41
Manufacturer: ABB Embedded Power Win Source Part Number: 046001-QRW025A0G41 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 2.5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module, 1/4 Brick Current - Output (Maximum): 25A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 36 MSL Level: Not Applicable Power (W): 63W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 046001-QRW025A0G41
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 2.5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-DIP Module, 1/4 Brick
Current - Output (Maximum): 25A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 36
MSL Level: Not Applicable
Power (W): 63W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 046001-QRW025A0G41
Product Name HOT - SALES and EOL Components - QRW025A0G41
Package Type DIP; Other; 10-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details
 - LT1613CS5#TRM - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT-23-5
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details