ABB AB Power Supplies - Board Mount QRW025A0F41-H

Description
Manufacturer: GE Critical Power Win Source Part Number: 128781-QRW025A0F41-H Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW025 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module, 1/4 Brick Size / Dimension: 2.29" L x 1.46" W x 0.37" H (58.2mm x 37.1mm x 9.4mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 83W Efficiency: 91% Power (Watts) - Max: 83W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 128781-QRW025A0F41-H Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW025 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module, 1/4 Brick Size / Dimension: 2.29" L x 1.46" W x 0.37" H (58.2mm x 37.1mm x 9.4mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 83W Efficiency: 91% Power (Watts) - Max: 83W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
128781-QRW025A0F41-H
Power Supplies - Board Mount 128781-QRW025A0F41-H
Manufacturer: GE Critical Power Win Source Part Number: 128781-QRW025A0F41-H Category: Power Supplies - Board Mount Family: DC DC Converters Series: QRW025 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module, 1/4 Brick Size / Dimension: 2.29" L x 1.46" W x 0.37" H (58.2mm x 37.1mm x 9.4mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 83W Efficiency: 91% Power (Watts) - Max: 83W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 128781-QRW025A0F41-H
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: QRW025
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 10-DIP Module, 1/4 Brick
Size / Dimension: 2.29" L x 1.46" W x 0.37" H (58.2mm x 37.1mm x 9.4mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 83W
Efficiency: 91%
Power (Watts) - Max: 83W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 128781-QRW025A0F41-H
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details