ABB AB Power Supplies Board Mount DCDC Converters - QRW025A0F1-H QRW025A0F1-H

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 846938-QRW025A0F1-H Series: QRW025 Features: DC DC Converter 1 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 846938-QRW025A0F1-H Series: QRW025 Features: DC DC Converter 1 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - QRW025A0F1-H - 846938-QRW025A0F1-H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QRW025A0F1-H
846938-QRW025A0F1-H
Power Supplies Board Mount DCDC Converters - QRW025A0F1-H 846938-QRW025A0F1-H
Manufacturer: ABB Embedded Power Win Source Part Number: 846938-QRW025A0F1-H Series: QRW025 Features: DC DC Converter 1 Output - Input Package: Bulk Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 846938-QRW025A0F1-H
Series: QRW025
Features: DC DC Converter 1 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846938-QRW025A0F1-H
Product Name Power Supplies Board Mount DCDC Converters - QRW025A0F1-H
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IP1202PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DC-DC Converters - 1228621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details