ABB AB DC DC Converters QRW025A0A41

Description
Isolated Module DC DC Converter 1 Output 5V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - QRW025A0A41-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
QRW025A0A41-ND
DC DC Converters QRW025A0A41-ND
Isolated Module DC DC Converter 1 Output 5V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 25A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QRW025A0A41
792812-QRW025A0A41
Power Supplies Board Mount DCDC Converters - QRW025A0A41 792812-QRW025A0A41
Manufacturer: GE Critical Power Win Source Part Number: 792812-QRW025A0A41 Series: QRW025 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP Package: 10-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 125W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 92% Family Name: QRW025A0A Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): JFW150A1; QPS4050N040K06; QPS4050N040K01; QPS4050N040K03; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 792812-QRW025A0A41
Series: QRW025
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 10-DIP Module, 1/4 Brick
Applications: ITE (Commercial)
Power (Watts): 125W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 92%
Family Name: QRW025A0A
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): JFW150A1; QPS4050N040K06; QPS4050N040K01; QPS4050N040K03;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - QRW025A0A41 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
QRW025A0A41
Power Supplies - Board Mount - DC DC Converters QRW025A0A41
DC DC CONVERTER 5V 125W

DC DC CONVERTER 5V 125W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number QRW025A0A41-ND 792812-QRW025A0A41 QRW025A0A41
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - QRW025A0A41 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data