ABB AB Power Supplies Board Mount DCDC Converters - QHW100Y1 QHW100Y1

Description
Manufacturer: GE Critical Power Win Source Part Number: 792805-QHW100Y1 Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 36W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 82% Family Name: QHW100Y Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): CBS50481R8; S7SB-30TV8LG; 0RSB-30TV5L; S7SB-30TV8L; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 792805-QHW100Y1 Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 36W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 82% Family Name: QHW100Y Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): CBS50481R8; S7SB-30TV8LG; 0RSB-30TV5L; S7SB-30TV8L; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QHW100Y1
792805-QHW100Y1
Power Supplies Board Mount DCDC Converters - QHW100Y1 792805-QHW100Y1
Manufacturer: GE Critical Power Win Source Part Number: 792805-QHW100Y1 Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 36W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.8V Efficiency: 82% Family Name: QHW100Y Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): CBS50481R8; S7SB-30TV8LG; 0RSB-30TV5L; S7SB-30TV8L; Introduction Date: April 10, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 792805-QHW100Y1
Series: QHW
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 8-DIP Module
Applications: ITE (Commercial)
Power (Watts): 36W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.8V
Efficiency: 82%
Family Name: QHW100Y
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): CBS50481R8; S7SB-30TV8LG; 0RSB-30TV5L; S7SB-30TV8L;
Introduction Date: April 10, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 792805-QHW100Y1
Product Name Power Supplies Board Mount DCDC Converters - QHW100Y1
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-11500-60-4u-27436 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
DC Output Voltage 0.0 to 1500.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details