ABB AB Power Supplies Board Mount DCDC Converters - QHW100A1-Q QHW100A1-Q

Description
Manufacturer: GE Critical Power Win Source Part Number: 792803-QHW100A1-Q Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 87.5% Family Name: QHW100A1 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): PAH100S48-5/V-HFP; PH100S48-5; PAH100S48-5-HFP; EQW020A0A41-SBZ; Introduction Date: May 30, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 792803-QHW100A1-Q Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 87.5% Family Name: QHW100A1 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): PAH100S48-5/V-HFP; PH100S48-5; PAH100S48-5-HFP; EQW020A0A41-SBZ; Introduction Date: May 30, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QHW100A1-Q
792803-QHW100A1-Q
Power Supplies Board Mount DCDC Converters - QHW100A1-Q 792803-QHW100A1-Q
Manufacturer: GE Critical Power Win Source Part Number: 792803-QHW100A1-Q Series: QHW Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 8-DIP Module Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 87.5% Family Name: QHW100A1 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): PAH100S48-5/V-HFP; PH100S48-5; PAH100S48-5-HFP; EQW020A0A41-SBZ; Introduction Date: May 30, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 792803-QHW100A1-Q
Series: QHW
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 8-DIP Module
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 87.5%
Family Name: QHW100A1
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): PAH100S48-5/V-HFP; PH100S48-5; PAH100S48-5-HFP; EQW020A0A41-SBZ;
Introduction Date: May 30, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 792803-QHW100A1-Q
Product Name Power Supplies Board Mount DCDC Converters - QHW100A1-Q
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details