Win Source Part Number: 1341237-QHHD019A0B41
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ QHHD019A0B
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Bulk
Size / Dimension: 2.30" L x 1.44" W x 0.50" H (58.4mm x 36.6mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 225 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 93.5%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: QHHD019
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341237-QHHD019A0B41-HZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |