ABB AB 12V 400W DC-DC Converter IC QBDW033A0B641-HZ

Description
DC DC CONVERTER 12V 400W Product overview: QBDW033A0B641-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-QBDW033A0B641-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 400W Product overview: QBDW033A0B641-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-QBDW033A0B641-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 400W DC-DC Converter IC - 132-QBDW033A0B641-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 400W DC-DC Converter IC
132-QBDW033A0B641-HZ
12V 400W DC-DC Converter IC 132-QBDW033A0B641-HZ
DC DC CONVERTER 12V 400W Product overview: QBDW033A0B641-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-QBDW033A0B641-HZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 400W Product overview: QBDW033A0B641-HZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-QBDW033A0B641-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1349361-QBDW033A0B641-HZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349361-QBDW033A0B641-HZ
Power Supplies - Board Mount - DC DC Converters 1349361-QBDW033A0B641-HZ
Win Source Part Number: 1349361-QBDW033A0B64 1-HZ Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ QBDW033A0B (400W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.50" H (58.4mm x 36.8mm x 12.6mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 400 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.8% Mounting Type: Through Hole Package / Case: 15-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: QBDW033

Win Source Part Number: 1349361-QBDW033A0B641-HZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: Barracuda™ QBDW033A0B (400W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 1.45" W x 0.50" H (58.4mm x 36.8mm x 12.6mm)
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 400 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.8%
Mounting Type: Through Hole
Package / Case: 15-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: QBDW033

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-QBDW033A0B641-HZ 1349361-QBDW033A0B641-HZ
Product Name 12V 400W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data