ABB AB Power Supplies - Board Mount - DC DC Converters PVX003A0X3-SRZ

Description
Win Source Part Number: 1198538-PVX003A0X3-S RZ Category: Power Supplies - Board Mount>DC DC Converters Series: PicoDLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 200 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14.4V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94% Package / Case: 17-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1264-2,PVX003A0X 3SRZ,555-1264-1,CC10 9159562,555-1264-6 Base Product Number: PVX003
Request a Quote Datasheet
Description
Win Source Part Number: 1198538-PVX003A0X3-S RZ Category: Power Supplies - Board Mount>DC DC Converters Series: PicoDLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 200 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14.4V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94% Package / Case: 17-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1264-2,PVX003A0X 3SRZ,555-1264-1,CC10 9159562,555-1264-6 Base Product Number: PVX003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1198538-PVX003A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1198538-PVX003A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters 1198538-PVX003A0X3-SRZ
Win Source Part Number: 1198538-PVX003A0X3-S RZ Category: Power Supplies - Board Mount>DC DC Converters Series: PicoDLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 200 Mounting: SMD (SMT) Power (Watts): 16.5 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14.4V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94% Package / Case: 17-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1264-2,PVX003A0X 3SRZ,555-1264-1,CC10 9159562,555-1264-6 Base Product Number: PVX003

Win Source Part Number: 1198538-PVX003A0X3-SRZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: PicoDLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 200
Mounting: SMD (SMT)
Power (Watts): 16.5 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 14.4V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 94%
Package / Case: 17-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 555-1264-2,PVX003A0X3SRZ,555-1264-1,CC109159562,555-1264-6
Base Product Number: PVX003

Buy Now Datasheet
5.5V 16.5W DC-DC Converter IC - 132-PVX003A0X3-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 16.5W DC-DC Converter IC
132-PVX003A0X3-SRZ
5.5V 16.5W DC-DC Converter IC 132-PVX003A0X3-SRZ
DC DC CONVERTER 0.6-5.5V 16.5W Product overview: PVX003A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PVX003A0X3-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V 16.5W Product overview: PVX003A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PVX003A0X3-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1198538-PVX003A0X3-SRZ 132-PVX003A0X3-SRZ
Product Name Power Supplies - Board Mount - DC DC Converters 5.5V 16.5W DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details