1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; GRAY FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; SMALL OFFICE, CLOSET, UTILITY ROOM APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (BALLA
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTWSP250-GRY |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |