Thomas & Betts Corporation Duplex/Single Receptacle PTTR5262-I

Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPE
Datasheet
Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR5262-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PTTR5262-I
Duplex/Single Receptacle PTTR5262-I
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPE

DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PTTR5262-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
UK socket in clear NEMA 12/4, IP65 housing - 88052101 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS1363
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F41S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers