Thomas & Betts Corporation Duplex/Single Receptacle PTTR26362-SCBK

Description
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2
Datasheet
Description
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR26362-SCBK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PTTR26362-SCBK
Duplex/Single Receptacle PTTR26362-SCBK
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2

DECORATOR DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PTTR26362-SCBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6774-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP67 Watertight Box Receptacle - D32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers