Thomas & Betts Corporation Duplex/Single Receptacle PTTR26262SCCTLA

Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROS
Description
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROS

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Duplex/Single Receptacle
PTTR26262SCCTLA
Duplex/Single Receptacle PTTR26262SCCTLA
HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROS

HALF CONTROLLED, HEAVY DUTY, DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROS

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PTTR26262SCCTLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details