DUPLEX TYPE; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL, SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NY
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PTIG8300-WSP |
| Product Name | Surge Suppression Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Applications | Hospital |
| Standards / Certifications | UL |
| Voltage Rating | 125 volts |