Thomas & Betts Corporation Duplex/Single Receptacle PT8300-ILGRY

Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet
Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT8300-ILGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT8300-ILGRY
Duplex/Single Receptacle PT8300-ILGRY
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT8300-ILGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details