Thomas & Betts Corporation Duplex/Single Receptacle PT5262-ARED

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); P
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5262-ARED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT5262-ARED
Duplex/Single Receptacle PT5262-ARED
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); P

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); P

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT5262-ARED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445816-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details