Thomas & Betts Corporation Standard AC Switch PT20AC3-GRY

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT20AC3-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT20AC3-GRY
Standard AC Switch PT20AC3-GRY
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED BRASS MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT20AC3-GRY
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2289516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
Toggle Switches - 1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers