Thomas & Betts Corporation Standard AC Switch PT20AC1-I347

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURREN
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURREN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT20AC1-I347 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT20AC1-I347
Standard AC Switch PT20AC1-I347
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURREN

TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURREN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT20AC1-I347
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details