Thomas & Betts Corporation Standard AC Switch PT15AC3-W

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RA
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC3-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT15AC3-W
Standard AC Switch PT15AC3-W
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RA

TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT15AC3-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details