Thomas & Betts Corporation Standard AC Switch PT15AC3-LA347

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC3-LA347 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT15AC3-LA347
Standard AC Switch PT15AC3-LA347
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT

TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; LIGHT ALMOND COLOR; 3-WAY OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT15AC3-LA347
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267077-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details