Thomas & Betts Corporation Standard AC Switch PT15AC1-GRY

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC1-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT15AC1-GRY
Standard AC Switch PT15AC1-GRY
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE

TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT15AC1-GRY
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details