Thomas & Betts Corporation Standard AC Switch PT15AC1-347

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC1-347 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT15AC1-347
Standard AC Switch PT15AC1-347
TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT

TOGGLE TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 347 VAC VOLTAGE RATING; 15 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT15AC1-347
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Light Switches - 2228266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details