ABB Inc. Soft Starters PSTX Series

Description
PSTX soft starter The advanced range The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with increased reliability to any motor starting application. Main benefits Secure motor reliability Improve installation efficiency Increase application productivity. Main features Three-phase controlled Operational voltage: 208-690 V AC Wide rated control supply voltage: 100-250 V, 50/60 Hz Rated operational current: 30…1250 A (inside delta: 2160 A) Coated circuit boards Torque control for excellent control of pumps.
Datasheet
Description
PSTX soft starter The advanced range The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with increased reliability to any motor starting application. Main benefits Secure motor reliability Improve installation efficiency Increase application productivity. Main features Three-phase controlled Operational voltage: 208-690 V AC Wide rated control supply voltage: 100-250 V, 50/60 Hz Rated operational current: 30…1250 A (inside delta: 2160 A) Coated circuit boards Torque control for excellent control of pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Starters - PSTX Series - ABB Inc.
Memphis, TN, United States
Soft Starters
PSTX Series
Soft Starters PSTX Series
PSTX soft starter The advanced range The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with increased reliability to any motor starting application. Main benefits Secure motor reliability Improve installation efficiency Increase application productivity. Main features Three-phase controlled Operational voltage: 208-690 V AC Wide rated control supply voltage: 100-250 V, 50/60 Hz Rated operational current: 30…1250 A (inside delta: 2160 A) Coated circuit boards Torque control for excellent control of pumps.

PSTX soft starter

The advanced range

The PSTX combines many years of research and product development with extensive knowledge of application specific requirements and needs. The PSTX is our latest advancement in motor control and protection and adds new functionality with increased reliability to any motor starting application.

Main benefits

  • Secure motor reliability
  • Improve installation efficiency
  • Increase application productivity.

Main features

  • Three-phase controlled
  • Operational voltage: 208-690 V AC
  • Wide rated control supply voltage: 100-250 V, 50/60 Hz
  • Rated operational current: 30…1250 A (inside delta: 2160 A)
  • Coated circuit boards
  • Torque control for excellent control of pumps.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number PSTX Series
Product Name Soft Starters
Standard Rating IEC
AC Motor Phase Three
IEC Size A
Control Voltage 100 to 250 volts
Trip Class Can be set to 4 Different Tripping Classes: 10, 10A, 20, 30
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-100H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127933448 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details
IEC 12 A Contactor - 100-C12UF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Starter - 38234426 - Radwell International
Fuji Electric Corp. of America
View Details