Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114327-PST30-600-70
Voltage Rating: 600 V
Current Rating: 30 A
Length: 160 mm
Ratings: IP00
Operating Supply Voltage: 600 V
Power Rating: 18.5 kW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114327-PST30-600-70 |
| Product Name | Custom Parts - Custom Parts (N - R) - PST30-600-70 |