Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012433-PSR60-600-11
Voltage Rating: 600 V
Current Rating: 60 A
Length: 70 mm
Ratings: IP20
Operating Supply Voltage: 600 V
Power Rating: 37 kW
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012433-PSR60-600-11 |
| Product Name | OEM Parts - OEM Parts (O - R) - PSR60-600-11 |