ABB Process Automation Division Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac; Supply Voltage Min Abb PSR6-600-11 - 6A

Description
SOFTSTARTER, 3-PH, 6.8A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:6.8A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 6.8A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:6.8A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1544 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac; Supply Voltage Min Abb
34AH1544
Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac; Supply Voltage Min Abb 34AH1544
SOFTSTARTER, 3-PH, 6.8A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:6.8A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 6.8A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:6.8A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1544
Product Name Softstarter, 3-Ph, 6.8A, 4Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 6.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 24385685 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 60 amps
Motor Voltage 240 volts
View Details
Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
22A Manual Motor Starters - MMS-63H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details