ABB Process Automation Division Softstarter, 3-Ph, 45A, 30Kw, 208-600Vac; Supply Voltage Min Abb PSR45-600-70 - 45A

Description
SOFTSTARTER, 3-PH, 45A, 30KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:45A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 45A, 30KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:45A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 45A, 30Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1543 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 45A, 30Kw, 208-600Vac; Supply Voltage Min Abb
34AH1543
Softstarter, 3-Ph, 45A, 30Kw, 208-600Vac; Supply Voltage Min Abb 34AH1543
SOFTSTARTER, 3-PH, 45A, 30KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:45A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 45A, 30KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:30kW; Current Rating:45A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1543
Product Name Softstarter, 3-Ph, 45A, 30Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D93 - Sensata Technologies
Specs
AC Motor Phase Three
Control Voltage 10 to 30 volts
Starter Type Reversing
View Details