ABB Process Automation Division Softstarter, 3-Ph, 30A, 18.5Kw, 208-600V; Supply Voltage Min Abb PSR30-600-70 - 30A

Description
SOFTSTARTER, 3-PH, 30A, 18.5KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:18.5kW; Current Rating:30A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 30A, 18.5KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:18.5kW; Current Rating:30A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 30A, 18.5Kw, 208-600V; Supply Voltage Min Abb - 34AH1539 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 30A, 18.5Kw, 208-600V; Supply Voltage Min Abb
34AH1539
Softstarter, 3-Ph, 30A, 18.5Kw, 208-600V; Supply Voltage Min Abb 34AH1539
SOFTSTARTER, 3-PH, 30A, 18.5KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:18.5kW; Current Rating:30A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 30A, 18.5KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:18.5kW; Current Rating:30A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1539
Product Name Softstarter, 3-Ph, 30A, 18.5Kw, 208-600V; Supply Voltage Min Abb
Continuous Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 6525294 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
View Details