ABB Process Automation Division Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V; Supply Voltage Min Abb PSR3-600-11 - 3A

Description
SOFTSTARTER, 3-PH, 3.9A, 2.2KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:2.2kW; Current Rating:3.9A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 3.9A, 2.2KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:2.2kW; Current Rating:3.9A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V; Supply Voltage Min Abb - 34AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V; Supply Voltage Min Abb
34AH1536
Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V; Supply Voltage Min Abb 34AH1536
SOFTSTARTER, 3-PH, 3.9A, 2.2KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:2.2kW; Current Rating:3.9A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 3.9A, 2.2KW, 208-600V; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:2.2kW; Current Rating:3.9A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1536
Product Name Softstarter, 3-Ph, 3.9A, 2.2Kw, 208-600V; Supply Voltage Min Abb
Continuous Current 3.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-63H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 16 A Contactor - 100-C16C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
Solid State Overload/Relay - 127918397 - Radwell International
Specs
Device Technology Solid State
Continuous Current 10 amps
View Details