ABB Process Automation Division Softstarter, 3-Ph, 25A, 15Kw, 208-600Vac; Supply Voltage Min Abb PSR25-600-70 - 25A

Description
SOFTSTARTER, 3-PH, 25A, 15KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:25A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 25A, 15KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:25A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 25A, 15Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 25A, 15Kw, 208-600Vac; Supply Voltage Min Abb
34AH1535
Softstarter, 3-Ph, 25A, 15Kw, 208-600Vac; Supply Voltage Min Abb 34AH1535
SOFTSTARTER, 3-PH, 25A, 15KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:25A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 25A, 15KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:25A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1535
Product Name Softstarter, 3-Ph, 25A, 15Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 32902479 - Radwell International
Specs
Device Technology Electro-mechanical
Control Voltage 5 volts
Continuous Current 3 amps
View Details
Contactor - 26053593 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 24 volts
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details