ABB Process Automation Division Softstarter,240Vac,16A; Supply Voltage Min Abb PSR16-600-70

Description
SOFTSTARTER,240VAC,1 6A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:-; Power Rating:7.5kW; Current Rating:16A; Product Range:-; Control Voltage AC Max:240V; Control Voltage AC Min:100V; External Depth:114mm; RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER,240VAC,1 6A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:-; Power Rating:7.5kW; Current Rating:16A; Product Range:-; Control Voltage AC Max:240V; Control Voltage AC Min:100V; External Depth:114mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter,240Vac,16A; Supply Voltage Min Abb - 14T4678 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter,240Vac,16A; Supply Voltage Min Abb
14T4678
Softstarter,240Vac,16A; Supply Voltage Min Abb 14T4678
SOFTSTARTER,240VAC,1 6A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:-; Power Rating:7.5kW; Current Rating:16A; Product Range:-; Control Voltage AC Max:240V; Control Voltage AC Min:100V; External Depth:114mm; RoHS Compliant: Yes

SOFTSTARTER,240VAC,16A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:-; Power Rating:7.5kW; Current Rating:16A; Product Range:-; Control Voltage AC Max:240V; Control Voltage AC Min:100V; External Depth:114mm; RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Open Soft Starters - PSR16-600-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Open Soft Starters
PSR16-600-70
ABBG Open Soft Starters PSR16-600-70
PSR SSTR,600V/240VAC, 15.2A

PSR SSTR,600V/240VAC, 15.2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 14T4678 PSR16-600-70
Product Name Softstarter,240Vac,16A; Supply Voltage Min Abb ABBG Open Soft Starters
Continuous Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor - 979397 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 37 amps
Motor Voltage 600 volts
View Details
4CR Motor Starting Relay -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 37406810 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 12 to 240 volts
View Details